Vishay Precision Group Through Hole Resistors RLR05C3320FSB14

Description
332 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
332 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C3320FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C3320FSB14-ND
Through Hole Resistors 541-RLR05C3320FSB14-ND
332 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

332 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR05C3320FSB14 - RLR05C3320FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C3320FSB14
RLR05C3320FSB14
RLR05C3320FSB14 RLR05C3320FSB14
RLR05C3320FSB14

RLR05C3320FSB14

Supplier's Site
Resistor, Metal Film, 332 Ohm, 125Mw, 1%; Resistance Vishay - 50C2714 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 332 Ohm, 125Mw, 1%; Resistance Vishay
50C2714
Resistor, Metal Film, 332 Ohm, 125Mw, 1%; Resistance Vishay 50C2714
RESISTOR, METAL FILM, 332 OHM, 125mW, 1%; Resistance:332ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 332 OHM, 125mW, 1%; Resistance:332ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RLR05C3320FSB14-ND RLR05C3320FSB14 50C2714
Product Name Through Hole Resistors RLR05C3320FSB14 Resistor, Metal Film, 332 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers