ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
350
400
450
500
550
600
650
660
670
680
690
700
706
707
708
709
710
711
712
713
714
715
716
717
718
720
730
740
750
760
770
800
850
900
950
1000
1050
1500
1578
| Product Name | Notes |
|---|---|
| RES 2.05Kohm 1% 1/8W AXIAL | |
| RES 2.15Kohm 1% 1/8W AXIAL | |
| RES 2.1Kohm 1% 1/8W AXIAL | |
| RES 2.2Kohm 2% 1/8W AXIAL | |
| RES 20.5Kohm 1% 1/8W AXIAL | |
| RES 20.5ohm 1% 1/8W AXIAL | |
| RES 200Kohm 2% 1/8W AXIAL | |
| RES 200ohm 1% 1/8W AXIAL | |
| RES 205Kohm 1% 1/8W AXIAL | |
| RES 205ohm 1% 1/8W AXIAL | |
| RES 20ohm 1% 1/8W AXIAL | |
| RES 20ohm 2% 1/8W AXIAL | |
| RES 21.5Kohm 1% 1/8W AXIAL | |
| RES 21.5ohm 1% 1/8W AXIAL | |
| RES 210Kohm 1% 1/8W AXIAL | |
| RES 210ohm 1% 1/8W AXIAL | |
| RES 215Kohm 1% 1/8W AXIAL | |
| RES 215ohm 1% 1/8W AXIAL | |
| RES 21Kohm 1% 1/8W AXIAL | |
| RES 21ohm 1% 1/8W AXIAL | |
| RES 220Kohm 2% 1/8W AXIAL | |
| RES 220ohm 2% 1/8W AXIAL | |
| RES 22Kohm 2% 1/8W AXIAL | |
| Res Metal Film 2.05K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 2.05K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.05K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 2.15K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 2.15K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 2.15K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 2.15K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.1K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 2.1K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 2.1K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 2.1K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.2K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 2.2K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 2.2K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 2.2K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.2K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.2K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2.2K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 20 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 20 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 20 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 20 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 20 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 20 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 20 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 20 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 20 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 20 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 20.5 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 20.5 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 20.5K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 20.5K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 200K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 200K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 200K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 205 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 205 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 205 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 205 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 205K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 205K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 205K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 205K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 21 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 21 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 21.5 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 21.5 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 21.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 21.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 21.5K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 21.5K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 21.5K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 21.5K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 21.5K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 21.5K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 210 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 210 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 210 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 210K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 210K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 210K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 210K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 210K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 215 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 215 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 215 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 215 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 215K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 215K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 215K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 215K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 215K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 21K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 21K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 21K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 21K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 220 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 220 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 220 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 220 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 220 Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 220 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 220K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 220K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 22K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 22K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 22K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 22K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 22K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 22K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 22K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 22K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 22K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 22K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RLR05C2050FS | |
| RLR05C2050FSB14 | |
| RLR05C2051FSB14 | |
| RLR05C2052FS | |
| RLR05C2053FSB14 | |
| RLR05C20R0GSB14 | |
| RLR05C20R5FS | |
| RLR05C2100FS | |
| RLR05C2103FSB14 | |
| RLR05C2150FS | |
| RLR05C2151FS | |
| RLR05C2153FS | |
| RLR05C2201GSB14 | |
| RLR05C2202GSB14 |
| << Prev | Next >> |