Vishay Intertechnology, Inc. Through Hole Resistors RLR05C3301GPRSL

Description
3.3 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C3301GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3301GPRSL-ND
Through Hole Resistors RLR05C3301GPRSL-ND
3.3 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.3 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.3K OHM 2% 1/8W AXIAL - RLR05C3301GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 2% 1/8W AXIAL
RLR05C3301GPRSL
RES 3.3K OHM 2% 1/8W AXIAL RLR05C3301GPRSL
RES 3.3Kohm 2% 1/8W AXIAL

RES 3.3Kohm 2% 1/8W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C3301GPRSL-ND RLR05C3301GPRSL
Product Name Through Hole Resistors RES 3.3K OHM 2% 1/8W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details