Vishay Intertechnology, Inc. RES 324 OHM 1% 1/8W AXIAL RLR05C3240FSBSL

Description
RES 324ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 324ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1% 1/8W AXIAL - RLR05C3240FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1% 1/8W AXIAL
RLR05C3240FSBSL
RES 324 OHM 1% 1/8W AXIAL RLR05C3240FSBSL
RES 324ohm 1% 1/8W AXIAL

RES 324ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3240FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3240FSBSL-ND
Through Hole Resistors RLR05C3240FSBSL-ND
324 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

324 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3240FSBSL RLR05C3240FSBSL-ND
Product Name RES 324 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details