Vishay Intertechnology, Inc. RES 30.1 OHM 1% 1/8W AXIAL RLR05C30R1FSRSL

Description
RES 30.1ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1% 1/8W AXIAL - RLR05C30R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1% 1/8W AXIAL
RLR05C30R1FSRSL
RES 30.1 OHM 1% 1/8W AXIAL RLR05C30R1FSRSL
RES 30.1ohm 1% 1/8W AXIAL

RES 30.1ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C30R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C30R1FSRSL-ND
Through Hole Resistors RLR05C30R1FSRSL-ND
30.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C30R1FSRSL RLR05C30R1FSRSL-ND
Product Name RES 30.1 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details