Vishay Intertechnology, Inc. Through Hole Resistors RLR05C3160FRBSL

Description
316 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
316 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C3160FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3160FRBSL-ND
Through Hole Resistors RLR05C3160FRBSL-ND
316 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

316 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 316 OHM 1% 1/8W AXIAL - RLR05C3160FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1% 1/8W AXIAL
RLR05C3160FRBSL
RES 316 OHM 1% 1/8W AXIAL RLR05C3160FRBSL
RES 316ohm 1% 1/8W AXIAL

RES 316ohm 1% 1/8W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C3160FRBSL-ND RLR05C3160FRBSL
Product Name Through Hole Resistors RES 316 OHM 1% 1/8W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details