Vishay Intertechnology, Inc. RES 330 OHM 2% 1/8W AXIAL RLR05C3300GRRSL

Description
RES 330ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 330ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 2% 1/8W AXIAL - RLR05C3300GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 2% 1/8W AXIAL
RLR05C3300GRRSL
RES 330 OHM 2% 1/8W AXIAL RLR05C3300GRRSL
RES 330ohm 2% 1/8W AXIAL

RES 330ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3300GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3300GRRSL-ND
Through Hole Resistors RLR05C3300GRRSL-ND
330 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3300GRRSL RLR05C3300GRRSL-ND
Product Name RES 330 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details