30 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 30 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Resistor,Metal Film,30Ohms,200WV,2+
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-RLR05C30R0GSB14-ND | RLR05C30R0GSB14 | 50C2247 |
| Product Name | Through Hole Resistors | Res Metal Film 30 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | Resistor,metal Film,30Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 30 ohms |