Vishay Intertechnology, Inc. RES 30.1 OHM 1% 1/8W AXIAL RLR05C30R1FRRSL

Description
RES 30.1ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1% 1/8W AXIAL - RLR05C30R1FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1% 1/8W AXIAL
RLR05C30R1FRRSL
RES 30.1 OHM 1% 1/8W AXIAL RLR05C30R1FRRSL
RES 30.1ohm 1% 1/8W AXIAL

RES 30.1ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C30R1FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C30R1FRRSL-ND
Through Hole Resistors RLR05C30R1FRRSL-ND
30.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C30R1FRRSL RLR05C30R1FRRSL-ND
Product Name RES 30.1 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details