Vishay Precision Group Through Hole Resistors RLR05C3302GSB14

Description
33 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
33 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C3302GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3302GSB14-ND
Through Hole Resistors RLR05C3302GSB14-ND
33 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 33K OHM 2% 1/8W AXIAL - RLR05C3302GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 2% 1/8W AXIAL
RLR05C3302GSB14
RES 33K OHM 2% 1/8W AXIAL RLR05C3302GSB14
RES 33Kohm 2% 1/8W AXIAL

RES 33Kohm 2% 1/8W AXIAL

Supplier's Site
Metal Film Resistor, 33Kohm, 125Mw, 2%; Resistance Vishay - 50C2685 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33Kohm, 125Mw, 2%; Resistance Vishay
50C2685
Metal Film Resistor, 33Kohm, 125Mw, 2%; Resistance Vishay 50C2685
METAL FILM RESISTOR, 33KOHM, 125mW, 2%; Resistance:33kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 33KOHM, 125mW, 2%; Resistance:33kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C3302GSB14-ND RLR05C3302GSB14 50C2685
Product Name Through Hole Resistors RES 33K OHM 2% 1/8W AXIAL Metal Film Resistor, 33Kohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details