ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 350 400 450 500 550 600 650 660 670 680 690 700 708 709 710 711 712 713 714 715 716 717 718 719 720 730 740 750 760 770 780 800 850 900 950 1000 1050 1500 1578
Product Name Notes
RES 2.43Kohm 1% 1/8W AXIAL
RES 2.49Kohm 1% 1/8W AXIAL
RES 2.4Kohm 2% 1/8W AXIAL
RES 2.55Kohm 1% 1/8W AXIAL
RES 2.61Kohm 1% 1/8W AXIAL
RES 24.3Kohm 1% 1/8W AXIAL
RES 24.3ohm 1% 1/8W AXIAL
RES 24.9Kohm 1% 1/8W AXIAL
RES 24.9ohm 1% 1/8W AXIAL
RES 240Kohm 2% 1/8W AXIAL
RES 240ohm 2% 1/8W AXIAL
RES 243Kohm 1% 1/8W AXIAL
RES 243ohm 1% 1/8W AXIAL
RES 249Kohm 1% 1/8W AXIAL
RES 249ohm 1% 1/8W AXIAL
RES 24Kohm 2% 1/8W AXIAL
RES 24ohm 2% 1/8W AXIAL
RES 25.5Kohm 1% 1/8W AXIAL
RES 25.5ohm 1% 1/8W AXIAL
RES 255Kohm 1% 1/8W AXIAL
RES 255ohm 1% 1/8W AXIAL
RES 26.1Kohm 1% 1/8W AXIAL
RES 261ohm 1% 1/8W AXIAL
Res Metal Film 2.43K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.43K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.43K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 2.43K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2.43K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 2.47K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2.47K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2.49K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 2.49K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.49K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.49K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2.49K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 2.49K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 2.4K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2.4K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 2.4K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.4K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.4K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2.4K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 2.55K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.55K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.55K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 2.55K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2.61K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.61K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.61K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2.61K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 24 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 24 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 24 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 24 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 24 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 24.3 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 24.3 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 24.3K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 24.3K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 24.3K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 24.3K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 24.9 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 24.9 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 24.9 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 24.9 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 24.9 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 24.9K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 24.9K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 24.9K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 24.9K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 24.9K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 240 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 240 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 240 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 240K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 240K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 240K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 240K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 240K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 240K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 240K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 243 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 243 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 243 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 243 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 243 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 243K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 243K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 243K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 249 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 249 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 249 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 249 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 249 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 249K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 249K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 249K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 249K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 249K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 24K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 24K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 24K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 24K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 24K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 24K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 25.5 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 25.5 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 25.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 25.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 25.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 25.5K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 25.5K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 25.5K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 25.7 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 250 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 250 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 250K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 255 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 255 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 255 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 255K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 255K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 26.1K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 261 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 261 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 261 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RLR05C2401GSB14
RLR05C2492FS
RLR05C2492FSB14
RLR05C2493FS
RLR05C2493FSB14
RLR05C24R0GS
RLR05C24R3FS
RLR05C2550FSB14
RLR05C2610FS

<< Prev Next >>