Vishay Intertechnology, Inc. RES 33K OHM 2% 1/8W AXIAL RLR05C3302GRRSL

Description
RES 33Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 33Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 2% 1/8W AXIAL - RLR05C3302GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 2% 1/8W AXIAL
RLR05C3302GRRSL
RES 33K OHM 2% 1/8W AXIAL RLR05C3302GRRSL
RES 33Kohm 2% 1/8W AXIAL

RES 33Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3302GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3302GRRSL-ND
Through Hole Resistors RLR05C3302GRRSL-ND
33 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3302GRRSL RLR05C3302GRRSL-ND
Product Name RES 33K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers