Vishay Intertechnology, Inc. Res Metal Film 330 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR05C3300GSRE719

Description
Res Metal Film 330 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 330 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 330 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR05C3300GSRE719 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 330 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR05C3300GSRE719
Res Metal Film 330 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR05C3300GSRE719
Res Metal Film 330 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 330 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C3300GSRE719TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C3300GSRE719TR-ND
Through Hole Resistors 541-RLR05C3300GSRE719TR-ND
330 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3300GSRE719 541-RLR05C3300GSRE719TR-ND
Product Name Res Metal Film 330 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers