Vishay Intertechnology, Inc. RES 3.09K OHM 1% 1/8W AXIAL RLR05C3091FRRSL

Description
RES 3.09Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 3.09Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1% 1/8W AXIAL - RLR05C3091FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1% 1/8W AXIAL
RLR05C3091FRRSL
RES 3.09K OHM 1% 1/8W AXIAL RLR05C3091FRRSL
RES 3.09Kohm 1% 1/8W AXIAL

RES 3.09Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3091FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3091FRRSL-ND
Through Hole Resistors RLR05C3091FRRSL-ND
3.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3091FRRSL RLR05C3091FRRSL-ND
Product Name RES 3.09K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers