Vishay Intertechnology, Inc. RES 324 OHM 1% 1/8W AXIAL RLR05C3240FRRSL

Description
RES 324ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 324ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1% 1/8W AXIAL - RLR05C3240FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1% 1/8W AXIAL
RLR05C3240FRRSL
RES 324 OHM 1% 1/8W AXIAL RLR05C3240FRRSL
RES 324ohm 1% 1/8W AXIAL

RES 324ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3240FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3240FRRSL-ND
Through Hole Resistors RLR05C3240FRRSL-ND
324 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

324 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3240FRRSL RLR05C3240FRRSL-ND
Product Name RES 324 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details