Vishay Intertechnology, Inc. RES 30.9K OHM 1% 1/8W AXIAL RLR05C3092FSRSL

Description
RES 30.9Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 30.9Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1% 1/8W AXIAL - RLR05C3092FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1% 1/8W AXIAL
RLR05C3092FSRSL
RES 30.9K OHM 1% 1/8W AXIAL RLR05C3092FSRSL
RES 30.9Kohm 1% 1/8W AXIAL

RES 30.9Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3092FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3092FSRSL-ND
Through Hole Resistors RLR05C3092FSRSL-ND
30.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3092FSRSL RLR05C3092FSRSL-ND
Product Name RES 30.9K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details