ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 350 400 450 500 550 600 650 660 670 680 690 700 709 710 711 712 713 714 715 716 717 718 719 720 721 730 740 750 760 770 780 800 850 900 950 1000 1050 1500 1578
Product Name Notes
MF,1/8W,2.74K ,1%,100PPM,R/.01%,T/ R
MF,1/8W,2.7K,1%,100P PM,S/.001%,BULK
MF,1/8W,2.8K ,1%,100PPM,R/.01%,BU LK
RES 2.67Kohm 1% 1/8W AXIAL
RES 2.74Kohm 1% 1/8W AXIAL
RES 2.7Kohm 2% 1/8W AXIAL
RES 2.8Kohm 1% 1/8W AXIAL
RES 26.1Kohm 1% 1/8W AXIAL
RES 26.1ohm 1% 1/8W AXIAL
RES 26.7Kohm 1% 1/8W AXIAL
RES 26.7ohm 1% 1/8W AXIAL
RES 261Kohm 1% 1/8W AXIAL
RES 267Kohm 1% 1/8W AXIAL
RES 267ohm 1% 1/8W AXIAL
RES 27.4Kohm 1% 1/8W AXIAL
RES 27.4ohm 1% 1/8W AXIAL
RES 270Kohm 2% 1/8W AXIAL
RES 270ohm 2% 1/8W AXIAL
RES 274Kohm 1% 1/8W AXIAL
RES 274ohm 1% 1/8W AXIAL
RES 27Kohm 2% 1/8W AXIAL
RES 27ohm 2% 1/8W AXIAL
RES 280ohm 1% 1/8W AXIAL
RES 28Kohm 1% 1/8W AXIAL
Res Metal Film 2.64K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.67K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.67K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.67K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 2.67K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2.67K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2.74K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.74K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.74K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 2.74K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2.74K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 2.74K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 2.7K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 2.7K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.7K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.7K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2.7K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2.7K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 2.7K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 2.8K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2.8K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2.8K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 2.8K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 26.1 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 26.1 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 26.1 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 26.1K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 26.1K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 26.1K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 26.1K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 26.1K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 26.2K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 26.7 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 26.7K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 26.7K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 26.7K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 26.7K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 261K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 261K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 261K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 261K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 261K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 267 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 267 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 267 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 267K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 267K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 267K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 267K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 27 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 27 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 27 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 27 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 27 Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 27.4 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 27.4 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 27.4 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 27.4 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 27.4 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 27.4 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 27.4 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 27.4K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 27.4K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 27.4K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 27.4K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 270 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 270 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 270 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 270 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 270 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 270 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 270 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 270 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 270 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 270K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 270K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 270K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 270K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 274 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 274 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 274 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 274 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 274 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 274 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 274K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 274K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 274K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 274K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 27K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 27K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 27K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 27K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 27K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 280 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 280 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 28K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 28K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 28K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RLR05C2612FS
RLR05C2613FS
RLR05C2673FS
RLR05C26R1FS
RLR05C26R7FSB14
RLR05C2700GSB14
RLR05C2701GSB14
RLR05C2702GSB14
RLR05C2703GS
RLR05C2742FSB14
RLR05C27R4FS
RLR05C2800FS

<< Prev Next >>