Vishay Intertechnology, Inc. RES 30 OHM 2% 1/8W AXIAL RLR05C30R0GPBSL

Description
RES 30ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 30ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 2% 1/8W AXIAL - RLR05C30R0GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 2% 1/8W AXIAL
RLR05C30R0GPBSL
RES 30 OHM 2% 1/8W AXIAL RLR05C30R0GPBSL
RES 30ohm 2% 1/8W AXIAL

RES 30ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C30R0GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C30R0GPBSL-ND
Through Hole Resistors RLR05C30R0GPBSL-ND
30 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C30R0GPBSL RLR05C30R0GPBSL-ND
Product Name RES 30 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details