ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 350 400 450 500 550 600 640 650 660 670 680 690 698 699 700 701 702 703 704 705 706 707 708 709 710 720 730 740 750 760 770 800 850 900 950 1000 1050 1500 1578
Product Name Notes
MF,1/8W,10,2%,100PPM ,S/.001%,T/R
MF,1/8W,1M ,1%,100PPM,R/.01%,T/ R
RES 1.02Kohm 1% 1/8W AXIAL
RES 1.05Kohm 1% 1/8W AXIAL
RES 1.07Kohm 1% 1/8W AXIAL
RES 10.2Kohm 1% 1/8W AXIAL
RES 10.5Kohm 1% 1/8W AXIAL
RES 10.7Kohm 1% 1/8W AXIAL
RES 100Kohm 1% 1/8W AXIAL
RES 100Kohm 2% 1/8W AXIAL
RES 102Kohm 1% 1/8W AXIAL
RES 102ohm 1% 1/8W AXIAL
RES 105Kohm 1% 1/8W AXIAL
RES 105ohm 1% 1/8W AXIAL
RES 107Kohm 1% 1/8W AXIAL
RES 107ohm 1% 1/8W AXIAL
RES 10Kohm 1% 1/8W AXIAL
RES 10Kohm 2% 1/8W AXIAL
RES 10ohm 1% 1/8W AXIAL
RES 10ohm 2% 1/8W AXIAL
RES 1Mohm 1% 1/8W AXIAL
RES 1Mohm 2% 1/8W AXIAL
Res Metal Film 1.02K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.02K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.02K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 1.02K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.02K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 1.04K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.05K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.05K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.05K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 1.05K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.07K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.07K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.07K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 10 Ohm 1% 1/8W 100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 10 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 10 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 10 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 10 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 10 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 10 Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 10 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 10 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 10.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 10.2K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 10.2K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 10.5K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 10.5K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 10.5K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 10.5K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 10.7K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 10.7K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 10.7K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 10.7K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 100K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 100K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 100K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 100K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 100K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 100K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 100K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 100K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 100K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 100K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 100K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 100K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 100K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 100K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 100K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 100K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 100K Ohm 2% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Res Metal Film 102 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 102K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 102K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 102K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 102K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 105 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 105 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 105K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 105K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 105K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 105K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 105K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 107 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 107 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 107 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 107K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 107K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 107K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 10K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 10K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 10K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 10K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 10K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 10K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 10K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 10K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 10K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 10K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 10K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 10K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 10K Ohm 2% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RES Metal Film 1M 2% 1/8 100 AXL Tape and Reel
RES Metal Film 1M 2% 1/8 100 AXL
Res Metal Film 1M Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1M Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1M Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 1M Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 1M Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 1M Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1M Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 1M Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 1M Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RLR05C1003GSB14
RLR05C1004FPB14
RLR05C1020FSB14
RLR05C1021FS
RLR05C1022FS
RLR05C1022FSB14
RLR05C1050FS
RLR05C1051FS
RLR05C1053FS
RLR05C1070FSB14
RLR05C1071FS
RLR05C1072FSB14
RLR05C1073FS
RLR05C10R0FSB14
RLR05C10R0GSB14

<< Prev Next >>