Vishay Intertechnology, Inc. RES 10 OHM 2% 1/8W AXIAL RLR05C10R0GPBSL

Description
RES 10ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 10ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 2% 1/8W AXIAL - RLR05C10R0GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2% 1/8W AXIAL
RLR05C10R0GPBSL
RES 10 OHM 2% 1/8W AXIAL RLR05C10R0GPBSL
RES 10ohm 2% 1/8W AXIAL

RES 10ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C10R0GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C10R0GPBSL-ND
Through Hole Resistors RLR05C10R0GPBSL-ND
10 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C10R0GPBSL RLR05C10R0GPBSL-ND
Product Name RES 10 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details