ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 350 400 450 500 550 600 640 650 660 670 680 690 699 700 701 702 703 704 705 706 707 708 709 710 711 720 730 740 750 760 770 800 850 900 950 1000 1050 1500 1578
Product Name Notes
METAL FILM,11,1%,100PPM,T/ R
METAL FILM,11,1%,100PPM,TR
RES 1.13Kohm 1% 1/8W AXIAL
RES 1.15Kohm 1% 1/8W AXIAL
RES 1.18Kohm 1% 1/8W AXIAL
RES 1.1Kohm 1% 1/8W AXIAL
RES 1.1Kohm 2% 1/8W AXIAL
RES 10.2ohm 1% 1/8W AXIAL
RES 10.5ohm 1% 1/8W AXIAL
RES 10.7ohm 1% 1/8W AXIAL
RES 11.3Kohm 1% 1/8W AXIAL
RES 11.3ohm 1% 1/8W AXIAL
RES 11.5Kohm 1% 1/8W AXIAL
RES 11.5ohm 1% 1/8W AXIAL
RES 11.8Kohm 1% 1/8W AXIAL
RES 11.8ohm 1% 1/8W AXIAL
RES 110Kohm 1% 1/8W AXIAL
RES 110Kohm 2% 1/8W AXIAL
RES 110ohm 1% 1/8W AXIAL
RES 110ohm 2% 1/8W AXIAL
RES 113Kohm 1% 1/8W AXIAL
RES 113ohm 1% 1/8W AXIAL
RES 115Kohm 1% 1/8W AXIAL
RES 115ohm 1% 1/8W AXIAL
RES 118Kohm 1% 1/8W AXIAL
RES 118ohm 1% 1/8W AXIAL
RES 11Kohm 1% 1/8W AXIAL
RES 11Kohm 2% 1/8W AXIAL
RES 11ohm 1% 1/8W AXIAL
RES 11ohm 2% 1/8W AXIAL
RES 120ohm 2% 1/8W AXIAL
Res Metal Film 1.13K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.13K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.13K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 1.15K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.18K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.18K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.18K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.1K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.1K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.1K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 1.1K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 1.1K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.1K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.1K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.1K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 10.2 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 10.5 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 10.5 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 10.7 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 10.7 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 11 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 11 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 11 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 11 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 11.3 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 11.3 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 11.3 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 11.3K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 11.3K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 11.3K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 11.5 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 11.5 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 11.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 11.5 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 11.5K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 11.5K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 11.8 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 11.8K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 11.8K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 11.8K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 11.8K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 110 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 110 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 110 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 110 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 110 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 110 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 110 Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 110 Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 110 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 110K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 110K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 110K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 110K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 110K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 110K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 113 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 113 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 113 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 113K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 113K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 113K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 115 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 115 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 115K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 115K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 115K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 118 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 118K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 118K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 118K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 118K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 118K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 11K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 11K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 11K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 11K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 11K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 11K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 11K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 11K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 11K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 11K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 120 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 120 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 120 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 120 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 120 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 120 Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RLR05C1100GS
RLR05C1102FS
RLR05C1102GS
RLR05C1103FSB14
RLR05C1103GS
RLR05C1130FS
RLR05C1130FSB14
RLR05C1131FS
RLR05C1132FS
RLR05C1151FSB14
RLR05C1152FS
RLR05C1152FSB14
RLR05C1153FS
RLR05C1180FSB14
RLR05C11R0FSB14
RLR05C11R0GS
RLR05C11R3FS
RLR05C11R8FS
RLR05C1200GSB14

<< Prev Next >>