Vishay Intertechnology, Inc. RES 107 OHM 1% 1/8W AXIAL RLR05C1070FMRSL

Description
RES 107ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 107ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 1% 1/8W AXIAL - RLR05C1070FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1% 1/8W AXIAL
RLR05C1070FMRSL
RES 107 OHM 1% 1/8W AXIAL RLR05C1070FMRSL
RES 107ohm 1% 1/8W AXIAL

RES 107ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1070FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1070FMRSL-ND
Through Hole Resistors RLR05C1070FMRSL-ND
107 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

107 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1070FMRSL RLR05C1070FMRSL-ND
Product Name RES 107 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers