Vishay Intertechnology, Inc. Res Metal Film 10 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR05C10R0GRR36

Description
Res Metal Film 10 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 10 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR05C10R0GRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR05C10R0GRR36
Res Metal Film 10 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR05C10R0GRR36
Res Metal Film 10 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 10 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C10R0GRR36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C10R0GRR36TR-ND
Through Hole Resistors 541-RLR05C10R0GRR36TR-ND
10 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C10R0GRR36 541-RLR05C10R0GRR36TR-ND
Product Name Res Metal Film 10 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details