Vishay Intertechnology, Inc. RES Metal Film 1M 2% 1/8 100 AXL Tape and Reel RLR05C1004GRRE6

Description
RES Metal Film 1M 2% 1/8 100 AXL Tape and Reel
Request a Quote Datasheet
Description
RES Metal Film 1M 2% 1/8 100 AXL Tape and Reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES Metal Film 1M 2% 1/8 100 AXL Tape and Reel - RLR05C1004GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES Metal Film 1M 2% 1/8 100 AXL Tape and Reel
RLR05C1004GRRE6
RES Metal Film 1M 2% 1/8 100 AXL Tape and Reel RLR05C1004GRRE6
RES Metal Film 1M 2% 1/8 100 AXL Tape and Reel

RES Metal Film 1M 2% 1/8 100 AXL Tape and Reel

Supplier's Site
Through Hole Resistors - 541-RLR05C1004GRRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1004GRRE6TR-ND
Through Hole Resistors 541-RLR05C1004GRRE6TR-ND
1 MOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1004GRRE6 541-RLR05C1004GRRE6TR-ND
Product Name RES Metal Film 1M 2% 1/8 100 AXL Tape and Reel Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers