Vishay Intertechnology, Inc. RES 10.7K OHM 1% 1/8W AXIAL RLR05C1072FSRSL

Description
RES 10.7Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1% 1/8W AXIAL - RLR05C1072FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1% 1/8W AXIAL
RLR05C1072FSRSL
RES 10.7K OHM 1% 1/8W AXIAL RLR05C1072FSRSL
RES 10.7Kohm 1% 1/8W AXIAL

RES 10.7Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1072FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1072FSRSL-ND
Through Hole Resistors RLR05C1072FSRSL-ND
10.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1072FSRSL RLR05C1072FSRSL-ND
Product Name RES 10.7K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details