Vishay Intertechnology, Inc. Res Metal Film 100K Ohm 2% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RLR05C1003GPRE4

Description
Res Metal Film 100K Ohm 2% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 100K Ohm 2% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 2% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RLR05C1003GPRE4 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 2% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RLR05C1003GPRE4
Res Metal Film 100K Ohm 2% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RLR05C1003GPRE4
Res Metal Film 100K Ohm 2% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 100K Ohm 2% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C1003GPRE4TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1003GPRE4TR-ND
Through Hole Resistors 541-RLR05C1003GPRE4TR-ND
100 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR05C1003GPRE4 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR05C1003GPRE4
Through Hole Resistors RLR05C1003GPRE4
RES 100K OHM 2% 1/8W AXIAL

RES 100K OHM 2% 1/8W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR05C1003GPRE4 541-RLR05C1003GPRE4TR-ND RLR05C1003GPRE4
Product Name Res Metal Film 100K Ohm 2% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers