Res Metal Film 100K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
100 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RESISTOR, METAL FILM, 0.125W, 1%, 100ppm, 100000ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RLR05C1003FSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125W, 100000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125W, 100000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR05C1003FSB14 can be used for catalog matching and distributor lookup.
METAL FILM RESISTOR, 100KOHM, 125mW, 1%; Resistance:100kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RLR05C1003FSB14 | 541-RLR05C1003FSB14-ND | 53-RLR05C1003FSB14 | 82K6230 |
| Product Name | Res Metal Film 100K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | Through Hole Resistors | Through-Hole 0.125W 100000ohm Resistor | Metal Film Resistor, 100Kohm, 125Mw, 1%; Resistance Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 1 to 1.00E-3 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts |