Vishay Intertechnology, Inc. Through Hole Resistors RLR05C10R0FSB14

Description
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C10R0FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C10R0FSB14-ND
Through Hole Resistors 541-RLR05C10R0FSB14-ND
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR05C10R0FSB14 - RLR05C10R0FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C10R0FSB14
RLR05C10R0FSB14
RLR05C10R0FSB14 RLR05C10R0FSB14
RLR05C10R0FSB14

RLR05C10R0FSB14

Supplier's Site
Metal Film Resistor, 10 Ohm, 125Mw, 1%; Resistance Vishay - 07H1883 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 125Mw, 1%; Resistance Vishay
07H1883
Metal Film Resistor, 10 Ohm, 125Mw, 1%; Resistance Vishay 07H1883
METAL FILM RESISTOR, 10 OHM, 125mW, 1%; Resistance:10ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 10 OHM, 125mW, 1%; Resistance:10ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RLR05C10R0FSB14-ND RLR05C10R0FSB14 07H1883
Product Name Through Hole Resistors RLR05C10R0FSB14 Metal Film Resistor, 10 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers