Vishay Intertechnology, Inc. RES 102K OHM 1% 1/8W AXIAL RLR05C1023FSB14

Description
RES 102Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 102Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1% 1/8W AXIAL - RLR05C1023FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1% 1/8W AXIAL
RLR05C1023FSB14
RES 102K OHM 1% 1/8W AXIAL RLR05C1023FSB14
RES 102Kohm 1% 1/8W AXIAL

RES 102Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1023FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1023FSB14-ND
Through Hole Resistors RLR05C1023FSB14-ND
102 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

102 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,102Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 61C9196 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,102Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
61C9196
Resistor,metal Film,102Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 61C9196
Resistor,Metal Film,102KOhms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,102KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1023FSB14 RLR05C1023FSB14-ND 61C9196
Product Name RES 102K OHM 1% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,102Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details