Vishay Intertechnology, Inc. Res Metal Film 105K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR05C1053FPRE5

Description
Res Metal Film 105K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 105K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 105K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR05C1053FPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 105K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR05C1053FPRE5
Res Metal Film 105K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR05C1053FPRE5
Res Metal Film 105K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 105K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C1053FPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1053FPRE5TR-ND
Through Hole Resistors 541-RLR05C1053FPRE5TR-ND
105 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

105 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1053FPRE5 541-RLR05C1053FPRE5TR-ND
Product Name Res Metal Film 105K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details