Vishay Intertechnology, Inc. RES Metal Film 1M 2% 1/8 100 AXL RLR05C1004GRB14

Description
RES Metal Film 1M 2% 1/8 100 AXL
Request a Quote Datasheet
Description
RES Metal Film 1M 2% 1/8 100 AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES Metal Film 1M 2% 1/8 100 AXL - RLR05C1004GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES Metal Film 1M 2% 1/8 100 AXL
RLR05C1004GRB14
RES Metal Film 1M 2% 1/8 100 AXL RLR05C1004GRB14
RES Metal Film 1M 2% 1/8 100 AXL

RES Metal Film 1M 2% 1/8 100 AXL

Supplier's Site
Through Hole Resistors - RLR05C1004GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1004GRB14-ND
Through Hole Resistors RLR05C1004GRB14-ND
1 MOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1004GRB14 RLR05C1004GRB14-ND
Product Name RES Metal Film 1M 2% 1/8 100 AXL Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details