Vishay Intertechnology, Inc. RES 1M OHM 2% 1/8W AXIAL RLR05C1004GPB14

Description
RES 1Mohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 2% 1/8W AXIAL - RLR05C1004GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 2% 1/8W AXIAL
RLR05C1004GPB14
RES 1M OHM 2% 1/8W AXIAL RLR05C1004GPB14
RES 1Mohm 2% 1/8W AXIAL

RES 1Mohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1004GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1004GPB14-ND
Through Hole Resistors RLR05C1004GPB14-ND
1 MOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Mohm, 125Mw, 2%; Resistance Vishay - 61C9147 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 125Mw, 2%; Resistance Vishay
61C9147
Metal Film Resistor, 1Mohm, 125Mw, 2%; Resistance Vishay 61C9147
METAL FILM RESISTOR, 1MOHM, 125mW, 2%; Resistance:1Mohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1MOHM, 125mW, 2%; Resistance:1Mohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1004GPB14 RLR05C1004GPB14-ND 61C9147
Product Name RES 1M OHM 2% 1/8W AXIAL Through Hole Resistors Metal Film Resistor, 1Mohm, 125Mw, 2%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details