Vishay Precision Group Through Hole Resistors RLR05C1021FSRE619

Description
1.02 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.02 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C1021FSRE619TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1021FSRE619TR-ND
Through Hole Resistors 541-RLR05C1021FSRE619TR-ND
1.02 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.02 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1.02K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR05C1021FSRE619 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.02K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR05C1021FSRE619
Res Metal Film 1.02K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR05C1021FSRE619
Res Metal Film 1.02K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 1.02K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,1.02Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 61C9174 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.02Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
61C9174
Resistor,metal Film,1.02Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 61C9174
Resistor,Metal Film,1.02KOhms,200WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,1.02KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RLR05C1021FSRE619TR-ND RLR05C1021FSRE619 61C9174
Product Name Through Hole Resistors Res Metal Film 1.02K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Resistor,metal Film,1.02Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers