Vishay Intertechnology, Inc. RES 1.07K OHM 1% 1/8W AXIAL RLR05C1071FRRSL

Description
RES 1.07Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1.07Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1% 1/8W AXIAL - RLR05C1071FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1% 1/8W AXIAL
RLR05C1071FRRSL
RES 1.07K OHM 1% 1/8W AXIAL RLR05C1071FRRSL
RES 1.07Kohm 1% 1/8W AXIAL

RES 1.07Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1071FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1071FRRSL-ND
Through Hole Resistors RLR05C1071FRRSL-ND
1.07 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.07 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1071FRRSL RLR05C1071FRRSL-ND
Product Name RES 1.07K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1070 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers