Vishay Intertechnology, Inc. RES 1.07K OHM 1% 1/8W AXIAL RLR05C1071FRBSL

Description
RES 1.07Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1.07Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1% 1/8W AXIAL - RLR05C1071FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1% 1/8W AXIAL
RLR05C1071FRBSL
RES 1.07K OHM 1% 1/8W AXIAL RLR05C1071FRBSL
RES 1.07Kohm 1% 1/8W AXIAL

RES 1.07Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1071FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1071FRBSL-ND
Through Hole Resistors RLR05C1071FRBSL-ND
1.07 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.07 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1071FRBSL RLR05C1071FRBSL-ND
Product Name RES 1.07K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1070 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details