Vishay Intertechnology, Inc. RES 1M OHM 2% 1/8W AXIAL RLR05C1004GMBSL

Description
RES 1Mohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 2% 1/8W AXIAL - RLR05C1004GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 2% 1/8W AXIAL
RLR05C1004GMBSL
RES 1M OHM 2% 1/8W AXIAL RLR05C1004GMBSL
RES 1Mohm 2% 1/8W AXIAL

RES 1Mohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1004GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1004GMBSL-ND
Through Hole Resistors RLR05C1004GMBSL-ND
1 MOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1004GMBSL RLR05C1004GMBSL-ND
Product Name RES 1M OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details