Vishay Precision Group Through Hole Resistors RLR05C10R0FRR36

Description
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C10R0FRR36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C10R0FRR36TR-ND
Through Hole Resistors 541-RLR05C10R0FRR36TR-ND
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR05C10R0FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR05C10R0FRR36
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR05C10R0FRR36
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,10Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 61C8819 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
61C8819
Resistor,metal Film,10Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 61C8819
Resistor,Metal Film,10Ohms,200WV,1+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,10Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RLR05C10R0FRR36TR-ND RLR05C10R0FRR36 61C8819
Product Name Through Hole Resistors Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Resistor,metal Film,10Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details