Vishay Intertechnology, Inc. RLR05C1004FPB14 RLR05C1004FPB14

Description
RLR05C1004FPB14
Request a Quote Datasheet
Description
RLR05C1004FPB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C1004FPB14 - RLR05C1004FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C1004FPB14
RLR05C1004FPB14
RLR05C1004FPB14 RLR05C1004FPB14
RLR05C1004FPB14

RLR05C1004FPB14

Supplier's Site
Through Hole Resistors - RLR05C1004FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1004FPB14-ND
Through Hole Resistors RLR05C1004FPB14-ND
1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Mohm, 125Mw, 1%; Resistance Vishay - 03M5970 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 125Mw, 1%; Resistance Vishay
03M5970
Metal Film Resistor, 1Mohm, 125Mw, 1%; Resistance Vishay 03M5970
METAL FILM RESISTOR, 1MOHM, 125mW, 1%; Resistance:1Mohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1MOHM, 125mW, 1%; Resistance:1Mohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1004FPB14 RLR05C1004FPB14-ND 03M5970
Product Name RLR05C1004FPB14 Through Hole Resistors Metal Film Resistor, 1Mohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details