Vishay Precision Group Res Metal Film 10K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR05C1002GSB14

Description
Res Metal Film 10K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 10K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR05C1002GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR05C1002GSB14
Res Metal Film 10K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR05C1002GSB14
Res Metal Film 10K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 10K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR05C1002GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1002GSB14-ND
Through Hole Resistors 541-RLR05C1002GSB14-ND
10 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 125Mw, 1%; Resistance Vishay - 04F7384 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 125Mw, 1%; Resistance Vishay
04F7384
Metal Film Resistor, 10Kohm, 125Mw, 1%; Resistance Vishay 04F7384
METAL FILM RESISTOR, 10KOHM, 125mW, 1%; Resistance:10kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 10KOHM, 125mW, 1%; Resistance:10kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.125 W;Tol 2%;Axial;Epoxy - 70201922 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.125 W;Tol 2%;Axial;Epoxy
70201922
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.125 W;Tol 2%;Axial;Epoxy 70201922
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RLR05C1002GSB14 541-RLR05C1002GSB14-ND 04F7384 70201922
Product Name Res Metal Film 10K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors Metal Film Resistor, 10Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.125 W;Tol 2%;Axial;Epoxy
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 2 to 1.00E-3 +/- % 2 +/- % 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details