Vishay Intertechnology, Inc. RES 102K OHM 1% 1/8W AXIAL RLR05C1023FSRSL

Description
RES 102Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 102Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1% 1/8W AXIAL - RLR05C1023FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1% 1/8W AXIAL
RLR05C1023FSRSL
RES 102K OHM 1% 1/8W AXIAL RLR05C1023FSRSL
RES 102Kohm 1% 1/8W AXIAL

RES 102Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1023FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1023FSRSL-ND
Through Hole Resistors RLR05C1023FSRSL-ND
102 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

102 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1023FSRSL RLR05C1023FSRSL-ND
Product Name RES 102K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details