Vishay Intertechnology, Inc. RES 100K OHM 1% 1/8W AXIAL RLR05C1003FMRSL

Description
RES 100Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1% 1/8W AXIAL - RLR05C1003FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1% 1/8W AXIAL
RLR05C1003FMRSL
RES 100K OHM 1% 1/8W AXIAL RLR05C1003FMRSL
RES 100Kohm 1% 1/8W AXIAL

RES 100Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1003FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1003FMRSL-ND
Through Hole Resistors RLR05C1003FMRSL-ND
100 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1003FMRSL RLR05C1003FMRSL-ND
Product Name RES 100K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details