Vishay Intertechnology, Inc. RES 100K OHM 2% 1/8W AXIAL RLR05C1003GMBSL

Description
RES 100Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 2% 1/8W AXIAL - RLR05C1003GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 2% 1/8W AXIAL
RLR05C1003GMBSL
RES 100K OHM 2% 1/8W AXIAL RLR05C1003GMBSL
RES 100Kohm 2% 1/8W AXIAL

RES 100Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1003GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1003GMBSL-ND
Through Hole Resistors RLR05C1003GMBSL-ND
100 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1003GMBSL RLR05C1003GMBSL-ND
Product Name RES 100K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details