Vishay Intertechnology, Inc. RES 105K OHM 1% 1/8W AXIAL RLR05C1053FRBSL

Description
RES 105Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 105Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1% 1/8W AXIAL - RLR05C1053FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1% 1/8W AXIAL
RLR05C1053FRBSL
RES 105K OHM 1% 1/8W AXIAL RLR05C1053FRBSL
RES 105Kohm 1% 1/8W AXIAL

RES 105Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1053FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1053FRBSL-ND
Through Hole Resistors RLR05C1053FRBSL-ND
105 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

105 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1053FRBSL RLR05C1053FRBSL-ND
Product Name RES 105K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details