Vishay Intertechnology, Inc. RES 100K OHM 2% 1/8W AXIAL RLR05C1003GPRSL

Description
RES 100Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 2% 1/8W AXIAL - RLR05C1003GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 2% 1/8W AXIAL
RLR05C1003GPRSL
RES 100K OHM 2% 1/8W AXIAL RLR05C1003GPRSL
RES 100Kohm 2% 1/8W AXIAL

RES 100Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1003GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1003GPRSL-ND
Through Hole Resistors RLR05C1003GPRSL-ND
100 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1003GPRSL RLR05C1003GPRSL-ND
Product Name RES 100K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details