Vishay Intertechnology, Inc. RES 107K OHM 1% 1/8W AXIAL RLR05C1073FPRSL

Description
RES 107Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 107Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1% 1/8W AXIAL - RLR05C1073FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1% 1/8W AXIAL
RLR05C1073FPRSL
RES 107K OHM 1% 1/8W AXIAL RLR05C1073FPRSL
RES 107Kohm 1% 1/8W AXIAL

RES 107Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1073FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1073FPRSL-ND
Through Hole Resistors RLR05C1073FPRSL-ND
107 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

107 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1073FPRSL RLR05C1073FPRSL-ND
Product Name RES 107K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details