Vishay Precision Group Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR05C10R0FPR36

Description
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR05C10R0FPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR05C10R0FPR36
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR05C10R0FPR36
Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C10R0FPR36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C10R0FPR36TR-ND
Through Hole Resistors 541-RLR05C10R0FPR36TR-ND
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,10Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 61C8809 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
61C8809
Resistor,metal Film,10Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 61C8809
Resistor,Metal Film,10Ohms,200WV,1+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,10Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C10R0FPR36 541-RLR05C10R0FPR36TR-ND 61C8809
Product Name Res Metal Film 10 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,10Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details