ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
350
400
450
500
550
600
650
660
670
680
690
700
701
702
703
704
705
706
707
708
709
710
711
712
713
720
730
740
750
760
770
800
850
900
950
1000
1050
1500
1578
| Product Name | Notes |
|---|---|
| METAL FILM,13K,1%,100PPM,T /R | |
| RES 1.33Kohm 1% 1/8W AXIAL | |
| RES 1.37Kohm 1% 1/8W AXIAL | |
| RES 1.3Kohm 2% 1/8W AXIAL | |
| RES 1.43Kohm 1% 1/8W AXIAL | |
| RES 1.4Kohm 1% 1/8W AXIAL | |
| RES 13.3Kohm 1% 1/8W AXIAL | |
| RES 13.3ohm 1% 1/8W AXIAL | |
| RES 13.7Kohm 1% 1/8W AXIAL | |
| RES 13.7ohm 1% 1/8W AXIAL | |
| RES 130Kohm 1% 1/8W AXIAL | |
| RES 130Kohm 2% 1/8W AXIAL | |
| RES 133Kohm 1% 1/8W AXIAL | |
| RES 133ohm 1% 1/8W AXIAL | |
| RES 137Kohm 1% 1/8W AXIAL | |
| RES 137ohm 1% 1/8W AXIAL | |
| RES 13Kohm 1% 1/8W AXIAL | |
| RES 13Kohm 2% 1/8W AXIAL | |
| RES 13ohm 1% 1/8W AXIAL | |
| RES 13ohm 2% 1/8W AXIAL | |
| RES 14.3Kohm 1% 1/8W AXIAL | |
| RES 140Kohm 1% 1/8W AXIAL | |
| RES 140ohm 1% 1/8W AXIAL | |
| RES 143Kohm 1% 1/8W AXIAL | |
| RES 143ohm 1% 1/8W AXIAL | |
| RES 14Kohm 1% 1/8W AXIAL | |
| Res Metal Film 1.33K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 1.33K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 1.33K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 1.33K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 1.37K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 1.37K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 1.37K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 1.3K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 1.43K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 1.43K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 1.43K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.4K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 1.4K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 1.4K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 1.4K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.4K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 13 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 13 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 13 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 13 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 13.3 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 13.3 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 13.3 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 13.3K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 13.3K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 13.3K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 13.7 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 13.7 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 13.7 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 13.7K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 13.7K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 13.7K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 130K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 130K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 130K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 130K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 130K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 130K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 130K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 130K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 130K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 130K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 133 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 133 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 133 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 133 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 133 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 133K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 133K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 133K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 135 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 135 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 137 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 137K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 137K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 137K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 137K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 13K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 13K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 13K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 13K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 13K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 13K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 13K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 13K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 13K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 14.3K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 14.3K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 14.3K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 140 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 140 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 140 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 140 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 140K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 140K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 140K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 140K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 140K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 140K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 140K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 143 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 143K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 143K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 143K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 143K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 143K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 14K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 14K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 14K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 14K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RLR05C1330FSB14 | |
| RLR05C1331FS | |
| RLR05C1333FSB14 | |
| RLR05C1371FS | |
| RLR05C1372FS | |
| RLR05C13R0FS | |
| RLR05C13R7FS | |
| RLR05C1401FSRE6 | |
| RLR05C1430FSB14 | |
| RLR05C1432FS | |
| RLR05C1432FSB14 |
| << Prev | Next >> |