ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
350
400
450
500
550
600
650
660
670
680
690
700
702
703
704
705
706
707
708
709
710
711
712
713
714
720
730
740
750
760
770
800
850
900
950
1000
1050
1500
1578
| Product Name | Notes |
|---|---|
| MF,1/8W, 15.4K ,1%,100PPM, S/.001%, TR | |
| MF,1/8W, 15K ,1%,100PPM, S/.001%, TR | |
| MF,1/8W,15K ,1%,100PPM,R/.01%,BU LK | |
| RES 1.47Kohm 1% 1/8W AXIAL | |
| RES 1.54Kohm 1% 1/8W AXIAL | |
| RES 1.58Kohm 1% 1/8W AXIAL | |
| RES 1.5Kohm 1% 1/8W AXIAL | |
| RES 1.5Kohm 2% 1/8W AXIAL | |
| RES 14.3ohm 1% 1/8W AXIAL | |
| RES 14.7Kohm 1% 1/8W AXIAL | |
| RES 14.7ohm 1% 1/8W AXIAL | |
| RES 143Kohm 1% 1/8W AXIAL | |
| RES 147Kohm 1% 1/8W AXIAL | |
| RES 147ohm 1% 1/8W AXIAL | |
| RES 14ohm 1% 1/8W AXIAL | |
| RES 15.4Kohm 1% 1/8W AXIAL | |
| RES 150Kohm 1% 1/8W AXIAL | |
| RES 150Kohm 2% 1/8W AXIAL | |
| RES 150ohm 1% 1/8W AXIAL | |
| RES 150ohm 2% 1/8W AXIAL | |
| RES 154Kohm 1% 1/8W AXIAL | |
| RES 154ohm 1% 1/8W AXIAL | |
| RES 158ohm 1% 1/8W AXIAL | |
| RES 15Kohm 1% 1/8W AXIAL | |
| RES 15Kohm 2% 1/8W AXIAL | |
| Res Metal Film 1.47K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 1.47K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 1.47K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 1.47K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.47K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 1.54K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 1.54K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 1.54K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.58K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.5K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 1.5K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 1.5K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.5K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.5K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 1.5K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 1.5K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.5K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 1.5K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 1.5K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 14 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 14 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 14 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 14.3 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 14.7 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 14.7 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 14.7 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 14.7K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 14.7K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 14.7K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 14.7K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 143K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 147 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 147 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 147K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 147K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 147K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 147K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15.4K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 15.4K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 15.6K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 150 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 150 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 150 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 150 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 150 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 150 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 150 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 150 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 150 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 150 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 150 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 150 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 150 Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 150 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 150 Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 150K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 150K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 150K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 150K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 150K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 150K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 150K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 150K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 150K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 150K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 150K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 152 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 152 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 154 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 154 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 154K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 154K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 154K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 154K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 158 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 158 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 15K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 15K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 15K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 15K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 15K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 15K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 15K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 15K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 15K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 15K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 15K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 15K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RLR05C1470FS | |
| RLR05C14R3FSB14 | |
| RLR05C14R7FS | |
| RLR05C14R7FSB14 | |
| RLR05C1500FSB14 | |
| RLR05C1500GSB14 | |
| RLR05C1502FSB14 | |
| RLR05C1502GSB14 | |
| RLR05C1503FSB14 | |
| RLR05C1541FS | |
| RLR05C1543FS | |
| RLR05C1580FSB14 |
| << Prev | Next >> |