Vishay Intertechnology, Inc. RES 1M OHM 2% 1/8W AXIAL RLR05C1004GPRSL

Description
RES 1Mohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 2% 1/8W AXIAL - RLR05C1004GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 2% 1/8W AXIAL
RLR05C1004GPRSL
RES 1M OHM 2% 1/8W AXIAL RLR05C1004GPRSL
RES 1Mohm 2% 1/8W AXIAL

RES 1Mohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1004GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1004GPRSL-ND
Through Hole Resistors RLR05C1004GPRSL-ND
1 MOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1004GPRSL RLR05C1004GPRSL-ND
Product Name RES 1M OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details