Vishay Intertechnology, Inc. MF,1/8W,10,2%,100PPM,S/.001%,T/R RLR05C10R0GSR36

Description
MF,1/8W,10,2%,100PPM ,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,10,2%,100PPM ,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,10,2%,100PPM,S/.001%,T/R - RLR05C10R0GSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,10,2%,100PPM,S/.001%,T/R
RLR05C10R0GSR36
MF,1/8W,10,2%,100PPM,S/.001%,T/R RLR05C10R0GSR36
MF,1/8W,10,2%,100PPM ,S/.001%,T/R

MF,1/8W,10,2%,100PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C10R0GSR36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C10R0GSR36TR-ND
Through Hole Resistors 541-RLR05C10R0GSR36TR-ND
10 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C10R0GSR36 541-RLR05C10R0GSR36TR-ND
Product Name MF,1/8W,10,2%,100PPM,S/.001%,T/R Through Hole Resistors
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers